Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-SSOP
IC TRNSLTR BIDIRECTIONAL 48SSOP
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-SSOP
LEVEL TRANSLATOR, 16BIT, SSOP-48; No. of Inputs:16; Output Current:-; Propagation Delay:5ns; No. of Pins:48Pins; Logic Case Style:SSOP; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC TRANSLTR BIDIRECTIONAL 48SSOP
IC TRNSLTR BIDIRECTIONAL 48SSOP
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 800-2166-ND | 74FCT164245TPVG | 74FCT164245TPVG | 47AC2673 | 74FCT164245TPVG | 74FCT164245TPVG |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Level Translator, 16Bit, Ssop-48; No. Of Inputs Renesas | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters |
| Package Type | SSOP; "48-BSSOP (0.295"", 7.50mm Width)" | SSOP; 48-BSSOP (0.295", 7.50mm Width) | SSOP; 48-BSSOP (0.295\", 7.50mm Width) | SSOP | ||
| Output Type | 3-State; Inverted | Tri-State, Non-Inverted | 3-State; Tri-State, Non-Inverted | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Features | RoHS | RoHS |