Manufacturer: Renesas Electronics America
Win Source Part Number: 908170-74FCT164245TP
Series: 74FCT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 2 Circuit 8 Channel - 48-TSSOP
Package: 48-TFSOP (0.240", 6.10mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74FCT164245
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 39
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-2165, IDT74FCT164245TPAG, IDT74FCT164245TPAG-N
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP
IC TRANSLATOR BIDIR 48TSSOP
IC TRNSLTR BIDIRECTIONAL 48TSSOP
LEVEL TRANSLATOR, 16BIT, TSSOP-48; No. of Inputs:16; Output Current:-; Propagation Delay:5ns; No. of Pins:48Pins; Logic Case Style:TSSOP; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 908170-74FCT164245TPAG | 800-2165-ND | 74FCT164245TPAG | 74FCT164245TPAG | 47AC2672 | 74FCT164245TPAG | 74FCT164245TPAG |
| Product Name | Logic - Logic - Translators, Level Shifters - 74FCT164245TPAG | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Level Translator, 16Bit, Tssop-48; No. Of Inputs Renesas | Translators, Level Shifters | Translators, Level Shifters |
| Package Type | TSSOP; "48-TFSOP (0.240"", 6.10mm Width)" | 48-TFSOP (0.240", 6.10mm Width) | 48-TFSOP (0.240\", 6.10mm Width) | ||||
| Output Type | 3-State; Inverted | Tri-State, Non-Inverted | 3-State; Tri-State, Non-Inverted | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Translation | Both |