Renesas Electronics Corporation Flip Flops 74FCT16374ETPVG

Description
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74FCT16374ETPVG-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 74FCT16374ETPVG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74FCT16374ETPVG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74FCT16374ETPVG
Logic - Flip Flops 74FCT16374ETPVG
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 74FCT16374ETPVG-ND 74FCT16374ETPVG 74FCT16374ETPVG
Product Name Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 3.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT273SJX - Lingto Electronic Limited
Specs
fMAX 189 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74HCT74DB,112-NEX - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details