"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs)- Logic Flip Flops
Series: 74FCT
Type: D-Type
Package: Tape & Reel (TR)
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Supplier Device Package: 48-SSOP
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Operating Temperature: -40°C ~ 85°C (TA)
IC FF D-TYPE DUAL 8BIT 48SSOP
IC FF D-TYPE DUAL 8BIT 48SSOP
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74FCT16374CTPVG8-ND | 74FCT16374CTPVG8 | 74FCT16374CTPVG8 | 74FCT16374CTPVG8 | |
| Product Name | Flip Flops | Integrated Circuits (ICs)- Logic Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | ||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | ||||
| Propagation Delay | 5.2 ns |