"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"
Manufacturer: Renesas Electronics America
Win Source Part Number: 908169-74FCT16374CTP
Series: 74FCT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)
Package: Tube
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: 74FCT16374
Categories: Integrated Circuits (ICs)
Case / Package: 48-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT74FCT16374CTPVG, 800-1605-5, 800-1605, 800-1605-ND
IC FF D-TYPE DUAL 8BIT 48SSOP
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 800-1605-5-ND | 908169-74FCT16374CTPVG | 74FCT16374CTPVG | 74FCT16374CTPVG |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - 74FCT16374CTPVG | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | |||
| Propagation Delay | 5.2 ns |