D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
IC TRANSP LATCH 16BIT D 48-SSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 800-1603-5-ND | 74FCT16373CTPVG | 74FCT16373CTPVG |
| Product Name | Latches | Latches | Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | |
| Output Characteristics | 3-State | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Low-level Output Current (Sink) | 64 mA | 64 mA |