Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040233-74FCT163501A
Packaging: Rail/Tube
Length: 18.4 mm
Mounting: SMD (SMT)
Polarity: Non-Inverting
Operating Supply Voltage: 3.3 V
Number of Elements: 1
Thickness: 2.3 mm
Number of Channels: 18
Number of Pins: 56
Quiescent Current: 100 nA
Propagation Delay: 6 ns
Width: 7.5 mm
Categories: OEM Parts(0-9)
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Logic Function: Transceiver
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1040233-74FCT163501APV |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 74FCT163501APV |