Renesas Electronics Corporation Logic - Latches 74FCT163373CPVG8

Description
IC TRANSP LATCH 16BIT 48-SSOP
Datasheet
Description
IC TRANSP LATCH 16BIT 48-SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74FCT163373CPVG8 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74FCT163373CPVG8
Logic - Latches 74FCT163373CPVG8
IC TRANSP LATCH 16BIT 48-SSOP

IC TRANSP LATCH 16BIT 48-SSOP

Supplier's Site Datasheet
Latches - 74FCT163373CPVG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 74FCT163373CPVG8 74FCT163373CPVG8
Product Name Logic - Latches Latches
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 8 mA
Propagation Delay 1.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVC16373ADGG,518-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
CD4508B CMOS Dual 4-Bit Latch - CD4508BM96 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
5 suppliers
Logic - Latches - 74LCX573WMX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal Transparent Latch - 74FCT373ATPYG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 5.3 MM; SSOP
View Details
3 suppliers