Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164054-74FCT163344C
Operating Supply Voltage: 3.3 V
Number of Pins: 56
Number of Outputs: 32
Quiescent Current: 100 nA
Propagation Delay: 5.8 ns
Categories: Custom Parts
Case / Package: SSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1164054-74FCT163344CPV |
| Product Name | Custom Parts - Custom Parts (0 - A) - 74FCT163344CPV |