Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TVSOP
Win Source Part Number: 988364-74FCT163244CP
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74FCT
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 24mA
Number of Elements: 4
Number of Bits per Element: 4
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 48-TVSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT74FCT163244CPFG-N
Base Product Number: 74FCT163244
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 74FCT163244CPFG-ND | 988364-74FCT163244CPFG |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2.7 to 3.6 volts | 2.7 to 3.6 volts |