D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
IC TRANSP LATCH 16BIT 48-TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Latches | Logic Latches |
| Product Number | 74FCT162373ETPAG | 74FCT162373ETPAG |
| Product Name | Latches | Logic - Latches |
| Supply Voltage | 4.5V ~ 5.5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Package Type | 48-TFSOP (0.240\", 6.10mm Width); SOP | |
| Latch Type | D; Transparent-D |