Renesas Electronics Corporation Buffers, Drivers, Receivers, Transceivers 74FCT162244CTPAG

Description
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 800-1580-5-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
800-1580-5-ND
Buffers, Drivers, Receivers, Transceivers 800-1580-5-ND
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP

Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162244CTPAG - 908164-74FCT162244CTPAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162244CTPAG
908164-74FCT162244CTPAG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162244CTPAG 908164-74FCT162244CTPAG
Manufacturer: Renesas Electronics America Win Source Part Number: 908164-74FCT162244CT PAG Series: 74FCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Package: Tube Mounting: Surface Mount Family Name: 74FCT162244 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 39 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1580-5, 800-1580-ND, IDT74FCT162244CTPAG, 800-1580

Manufacturer: Renesas Electronics America
Win Source Part Number: 908164-74FCT162244CTPAG
Series: 74FCT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Package: 48-TFSOP (0.240", 6.10mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74FCT162244
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 39
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1580-5, 800-1580-ND, IDT74FCT162244CTPAG, 800-1580

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Buffer Amplifiers Buffer Amplifiers
Product Number 800-1580-5-ND 908164-74FCT162244CTPAG
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162244CTPAG
Supply Voltage (VS) 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HCT125PW/C4118 - 908249-74HCT125PW/C4118 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; SOP; TSSOP; 14-TSSOP
View Details
High-Performance Buffers - SiT92114AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buffers, Drivers, Receivers, Transceivers - 800-2582-2-ND - DigiKey
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers