Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1185525-74FCT161ATP
Length: 19 mm
Thickness: 3.3 mm
Number of Pins: 16
Width: 7.62 mm
Categories: Custom Parts
Case / Package: PDIP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1185525-74FCT161ATP |
| Product Name | Custom Parts - Custom Parts (0 - A) - 74FCT161ATP |