Renesas Electronics Corporation Signal Switches, Multiplexers, Decoders 74CBTLV3861QG

Description
Bus Switch 10 x 1:1 24-QSOP
Request a Quote Datasheet
Description
Bus Switch 10 x 1:1 24-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 800-3989-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
800-3989-ND
Signal Switches, Multiplexers, Decoders 800-3989-ND
Bus Switch 10 x 1:1 24-QSOP

Bus Switch 10 x 1:1 24-QSOP

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-74CBTLV3861QG
Analog Switch and Multiplexer IC 743-74CBTLV3861QG
IC BUS SWITCH 10 X 1:1 24QSOP Product overview: 74CBTLV3861QG from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV3861QG can be used for catalog matching and distributor lookup.

IC BUS SWITCH 10 X 1:1 24QSOP Product overview: 74CBTLV3861QG from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV3861QG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3861QG - 908143-74CBTLV3861QG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3861QG
908143-74CBTLV3861QG
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3861QG 908143-74CBTLV3861QG
Manufacturer: Renesas Electronics America Win Source Part Number: 908143-74CBTLV3861QG Series: 74CBTLV Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74CBTLV3861 Categories: Integrated Circuits (ICs) Case / Package: 24-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 55 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74CBTLV3861QG-ND, IDT74CBTLV3861QG-ND, -800-3989, IDT74CBTLV3861QG, 800-3989

Manufacturer: Renesas Electronics America
Win Source Part Number: 908143-74CBTLV3861QG
Series: 74CBTLV
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SSOP (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74CBTLV3861
Categories: Integrated Circuits (ICs)
Case / Package: 24-QSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 55
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74CBTLV3861QG-ND, IDT74CBTLV3861QG-ND, -800-3989, IDT74CBTLV3861QG, 800-3989

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3861QG - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74CBTLV3861QG
Logic - Signal Switches, Multiplexers, Decoders 74CBTLV3861QG
IC BUS SWITCH 10 X 1:1 24QSOP

IC BUS SWITCH 10 X 1:1 24QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 800-3989-ND 743-74CBTLV3861QG 908143-74CBTLV3861QG 74CBTLV3861QG
Product Name Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3861QG Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data