Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74CBTLV3384PGG8

Description
Win Source Part Number: 1126514-74CBTLV3384P GG8 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTLV Type: Bus Switch Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT74CBTLV3384PGG8-N D,IDT74CBTLV3384PGG8 Base Product Number: 74CBTLV3384
Request a Quote Datasheet
Description
Win Source Part Number: 1126514-74CBTLV3384P GG8 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTLV Type: Bus Switch Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT74CBTLV3384PGG8-N D,IDT74CBTLV3384PGG8 Base Product Number: 74CBTLV3384
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1126514-74CBTLV3384PGG8
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1126514-74CBTLV3384PGG8
Win Source Part Number: 1126514-74CBTLV3384P GG8 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTLV Type: Bus Switch Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT74CBTLV3384PGG8-N D,IDT74CBTLV3384PGG8 Base Product Number: 74CBTLV3384

Win Source Part Number: 1126514-74CBTLV3384PGG8
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBTLV
Type: Bus Switch
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT74CBTLV3384PGG8-ND,IDT74CBTLV3384PGG8
Base Product Number: 74CBTLV3384

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1126514-74CBTLV3384PGG8
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers - CD4511BPWG4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
 - 54AC138/QEA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type DIP; CDIP16
View Details
3-to-8 line decoder, demultiplexer with address latches - 74HC237PWJ - Nexperia B.V.
Specs
Input Lines 3
Output Lines 8
Supply Voltage +7
View Details
2 suppliers