Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74CBTLV3244QG8

Description
IC BUS SWITCH 4 X 1:1 20QSOP
Datasheet
Description
IC BUS SWITCH 4 X 1:1 20QSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3244QG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74CBTLV3244QG8
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74CBTLV3244QG8
IC BUS SWITCH 4 X 1:1 20QSOP

IC BUS SWITCH 4 X 1:1 20QSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - 74CBTLV3244QG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74CBTLV3244QG8
Signal Switches, Multiplexers, Decoders 74CBTLV3244QG8
Bus Switch 4 x 1:1 20-QSOP

Bus Switch 4 x 1:1 20-QSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 74CBTLV3244QG8 74CBTLV3244QG8
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 3.6V 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74LVC139PW,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.7V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54ACT157WRQMLV - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFP
Operating Current 24 mA
View Details
2 suppliers