Renesas Electronics Corporation Signal Switches, Multiplexers, Decoders 74CBTLV3244QG

Description
Bus Switch 4 x 1:1 20-QSOP
Description
Bus Switch 4 x 1:1 20-QSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The 74CBTLV3244QG is a low-voltage octal bus switch designed for asynchronous communication between data buses. It features a bi-directional switch with a low on-resistance of approximately 5Ω, ensuring efficient signal transmission. The device operates within a supply voltage range of 2.3V to 3.6V and is capable of isolating the bus under power-off conditions, enhancing system reliability. This part is pin-compatible with standard '244 logic products and supports high-speed bus switching and bus isolation applications. It has a high impedance state when the output enable (OE) is high, allowing for flexible control of the bus connections. The device is available in QSOP and TSSOP packages, making it suitable for various PCB layouts. The 74CBTLV3244QG also exhibits robust latch-up performance exceeding 100mA and ESD protection greater than 2000V, ensuring durability in industrial environments. Its operational temperature range spans from -40°C to 85°C, making it suitable for a wide array of applications.

Datasheet Summary
Powered by GS/AI

The 74CBTLV3244QG is a low-voltage octal bus switch designed for asynchronous communication between data buses. It features a bi-directional switch with a low on-resistance of approximately 5Ω, ensuring efficient signal transmission. The device operates within a supply voltage range of 2.3V to 3.6V and is capable of isolating the bus under power-off conditions, enhancing system reliability. This part is pin-compatible with standard '244 logic products and supports high-speed bus switching and bus isolation applications. It has a high impedance state when the output enable (OE) is high, allowing for flexible control of the bus connections. The device is available in QSOP and TSSOP packages, making it suitable for various PCB layouts. The 74CBTLV3244QG also exhibits robust latch-up performance exceeding 100mA and ESD protection greater than 2000V, ensuring durability in industrial environments. Its operational temperature range spans from -40°C to 85°C, making it suitable for a wide array of applications.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 74CBTLV3244QG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74CBTLV3244QG
Signal Switches, Multiplexers, Decoders 74CBTLV3244QG
Bus Switch 4 x 1:1 20-QSOP

Bus Switch 4 x 1:1 20-QSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Multiplexers
Product Number 74CBTLV3244QG
Product Name Signal Switches, Multiplexers, Decoders
Supply Voltage 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54S258DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
 - 74HC4851D,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO16
Logic Family CMOS
View Details