Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74ALVCHS162830DFG8 74ALVCHS162830DFG8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969561-74ALVCHS16283 0DFG8 Packaging: Tape & Reel Length: 17 mm Polarity: Non-Inverting Thickness: 1 mm Number of Pins: 80 Quiescent Current: 100 nA Width: 6.1 mm Categories: Clock/Timing - Clock Buffers,Drivers Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969561-74ALVCHS16283 0DFG8 Packaging: Tape & Reel Length: 17 mm Polarity: Non-Inverting Thickness: 1 mm Number of Pins: 80 Quiescent Current: 100 nA Width: 6.1 mm Categories: Clock/Timing - Clock Buffers,Drivers Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74ALVCHS162830DFG8 - 969561-74ALVCHS162830DFG8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74ALVCHS162830DFG8
969561-74ALVCHS162830DFG8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74ALVCHS162830DFG8 969561-74ALVCHS162830DFG8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969561-74ALVCHS16283 0DFG8 Packaging: Tape & Reel Length: 17 mm Polarity: Non-Inverting Thickness: 1 mm Number of Pins: 80 Quiescent Current: 100 nA Width: 6.1 mm Categories: Clock/Timing - Clock Buffers,Drivers Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969561-74ALVCHS162830DFG8
Packaging: Tape & Reel
Length: 17 mm
Polarity: Non-Inverting
Thickness: 1 mm
Number of Pins: 80
Quiescent Current: 100 nA
Width: 6.1 mm
Categories: Clock/Timing - Clock Buffers,Drivers
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 969561-74ALVCHS162830DFG8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74ALVCHS162830DFG8
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-8263-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22800FXC-004A - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Application Specific - AD9549ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 725 MHz
View Details