Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 74ALVCH374SO 74ALVCH374SO

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965849-74ALVCH374SO Length: 12.8 mm Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Thickness: 2.34 mm Number of Pins: 20 Propagation Delay: 6 ns Width: 7.6 mm Categories: OEM Parts(0-9) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965849-74ALVCH374SO Length: 12.8 mm Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Thickness: 2.34 mm Number of Pins: 20 Propagation Delay: 6 ns Width: 7.6 mm Categories: OEM Parts(0-9) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 74ALVCH374SO - 965849-74ALVCH374SO - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 74ALVCH374SO
965849-74ALVCH374SO
OEM Parts - OEM Parts (0 - 9) - 74ALVCH374SO 965849-74ALVCH374SO
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965849-74ALVCH374SO Length: 12.8 mm Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Thickness: 2.34 mm Number of Pins: 20 Propagation Delay: 6 ns Width: 7.6 mm Categories: OEM Parts(0-9) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965849-74ALVCH374SO
Length: 12.8 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Thickness: 2.34 mm
Number of Pins: 20
Propagation Delay: 6 ns
Width: 7.6 mm
Categories: OEM Parts(0-9)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 965849-74ALVCH374SO
Product Name OEM Parts - OEM Parts (0 - 9) - 74ALVCH374SO
Unlock Full Specs
to access all available technical data