Renesas Electronics Corporation Flip Flops 74ALVCH32374BF8

Description
Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA
Datasheet
Description
Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74ALVCH32374BF8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Buy Now Datasheet
Logic - Flip Flops - 74ALVCH32374BF8 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ALVCH32374BF8
Logic - Flip Flops 74ALVCH32374BF8
IC FF D-TYPE QUAD 8BIT 96CABGA

IC FF D-TYPE QUAD 8BIT 96CABGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 74ALVCH32374BF8 74ALVCH32374BF8
Product Name Flip Flops Logic - Flip Flops
Flip-Flop Type D
Supply Voltage 3.6V; 2.7V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 96-LFBGA; BGA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 568-8841-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
5 suppliers
Logic - Flip Flops - 74ACT175SC - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details