Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1160487-74ALVCH16901
Length: 17 mm
Thickness: 1 mm
Number of Pins: 64
Width: 6.1 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1160487-74ALVCH16901PA |
| Product Name | Custom Parts - Custom Parts (0 - A) - 74ALVCH16901PA |