Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004599-74ALVCH16282
Length: 14 mm
Mounting: SMD (SMT)
Frequency: 150 MHz
Polarity: Non-Inverting
Number of Elements: 1
Thickness: 1 mm
Number of Bits: 10
Number of Pins: 56
High Level Output Current: -12 mA
Low Level Output Current: 12 mA
Propagation Delay: 6.9 ns
Width: 6.1 mm
Categories: OEM Parts(0-9)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.3 V
Clock Edge Trigger Type: Positive Edge
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1004599-74ALVCH162820PA |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 74ALVCH162820PA |