Win Source Part Number: 1182808-74ALVCH16260
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ALVCH
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 1ns
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-1555-6,800-1555-
Base Product Number: 74ALVCH16260
Product Status: Obsolete
D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
IC LATCH 12-24BIT MUX D 56-TSSOP
D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 1182808-74ALVCH16260PAG8 | 800-1555-1-ND | 74ALVCH16260PAG8 | 74ALVCH16260PAG8 |
| Product Name | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches | Latches |
| Supply Voltage | 2.3V ~ 3.6V | 2.3V ~ 3.6V | 3.6V; 2.3V ~ 3.6V | |
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | |
| High-level Output Current (Source) | 24 mA | 24 mA | 24 mA | |
| Propagation Delay | 1 ns | 1 ns | 1 ns |