Renesas Electronics Corporation Custom Parts - Custom Parts (0 - A) - 74ALVCH162601PF 74ALVCH162601PF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202788-74ALVCH16260 1PF Length: 11.3 mm Operating Supply Voltage: 3.3 V Number of Elements: 1 Thickness: 1 mm Number of Channels: 18 Number of Pins: 56 Propagation Delay: 6.3 ns Width: 4.4 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202788-74ALVCH16260 1PF Length: 11.3 mm Operating Supply Voltage: 3.3 V Number of Elements: 1 Thickness: 1 mm Number of Channels: 18 Number of Pins: 56 Propagation Delay: 6.3 ns Width: 4.4 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 74ALVCH162601PF - 1202788-74ALVCH162601PF - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 74ALVCH162601PF
1202788-74ALVCH162601PF
Custom Parts - Custom Parts (0 - A) - 74ALVCH162601PF 1202788-74ALVCH162601PF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202788-74ALVCH16260 1PF Length: 11.3 mm Operating Supply Voltage: 3.3 V Number of Elements: 1 Thickness: 1 mm Number of Channels: 18 Number of Pins: 56 Propagation Delay: 6.3 ns Width: 4.4 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202788-74ALVCH162601PF
Length: 11.3 mm
Operating Supply Voltage: 3.3 V
Number of Elements: 1
Thickness: 1 mm
Number of Channels: 18
Number of Pins: 56
Propagation Delay: 6.3 ns
Width: 4.4 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.3 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1202788-74ALVCH162601PF
Product Name Custom Parts - Custom Parts (0 - A) - 74ALVCH162601PF
Unlock Full Specs
to access all available technical data

Similar Products