Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040118-74ALVCH16234
Length: 14 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Thickness: 1 mm
Number of Channels: 4
Number of Pins: 56
Propagation Delay: 5.1 ns
Width: 6.1 mm
Categories: OEM Parts(0-9)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1040118-74ALVCH162344PA |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 74ALVCH162344PA |