The 74ALVCH162245PAG8 is a 16-bit bus transceiver designed for asynchronous communication between data buses, utilizing advanced dual metal CMOS technology. It operates at a supply voltage of 3.3V with a tolerance of ±0.3V, and can also function within an extended range of 2.7V to 3.6V. The device features 3-state outputs and includes bus-hold functionality, which retains the last input state when the bus is in high impedance, eliminating the need for pull-up or pull-down resistors. This transceiver can be configured as two 8-bit transceivers or one 16-bit transceiver, allowing data transmission in both directions, controlled by the direction-control (DIR) input. The output-enable (OE) input can disable the device, effectively isolating the buses. The A port supports balanced output drivers capable of ±12mA, while the B port can drive up to ±24mA, making it suitable for high-speed applications. The device is packaged in a TSSOP format and is rated for industrial temperature ranges from -40°C to +85°C. Engineers looking for a reliable and efficient bus transceiver for 3.3V systems may find the 74ALVCH162245PAG8 a suitable choice for their projects.
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 74ALVCH162245PAG8 |
| Product Name | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) |