Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985087-74ALVC16646PF
Length: 11.3 mm
Thickness: 1 mm
Number of Pins: 56
Width: 4.4 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 985087-74ALVC16646PF |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 74ALVC16646PF |