Renesas Electronics Corporation Translators, Level Shifters 74ALVC164245PAG8

Description
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 800-1548-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
800-1548-2-ND
Translators, Level Shifters 800-1548-2-ND
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP

Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP

Buy Now Datasheet
Translators, Level Shifters - 800-1548-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
800-1548-1-ND
Translators, Level Shifters 800-1548-1-ND
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP

Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP

Buy Now Datasheet
Logic - Logic - Translators, Level Shifters - 74ALVC164245PAG8 - 908083-74ALVC164245PAG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 74ALVC164245PAG8
908083-74ALVC164245PAG8
Logic - Logic - Translators, Level Shifters - 74ALVC164245PAG8 908083-74ALVC164245PAG8
Manufacturer: Renesas Electronics America Win Source Part Number: 908083-74ALVC164245P AG8 Series: 74ALVC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 2 Circuit 8 Channel - 48-TSSOP Package: Reel - TR Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Family Name: 74ALVC164245 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1548-6, 800-1548-2, 800-1548-1, IDT74ALVC164245PAG8

Manufacturer: Renesas Electronics America
Win Source Part Number: 908083-74ALVC164245PAG8
Series: 74ALVC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 2 Circuit 8 Channel - 48-TSSOP
Package: Reel - TR
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Family Name: 74ALVC164245
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1548-6, 800-1548-2, 800-1548-1, IDT74ALVC164245PAG8

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 74ALVC164245PAG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
74ALVC164245PAG8
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 74ALVC164245PAG8
IC TRANSLATOR BIDIR 48TSSOP

IC TRANSLATOR BIDIR 48TSSOP

Supplier's Site
Translators, Level Shifters - 74ALVC164245PAG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
74ALVC164245PAG8
Translators, Level Shifters 74ALVC164245PAG8
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP

Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP

Buy Now Datasheet
Translators, Level Shifters - 74ALVC164245PAG8 - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
74ALVC164245PAG8
Translators, Level Shifters 74ALVC164245PAG8
IC TRNSLTR BIDIRECTIONAL 48TSSOP

IC TRNSLTR BIDIRECTIONAL 48TSSOP

Supplier's Site Datasheet
IC TRNSLTR BIDIRECTIONAL 48TSSOP - 668-74ALVC164245PAG8 - Utmel Electronic Limited
Hong Kong, China
IC TRNSLTR BIDIRECTIONAL 48TSSOP
668-74ALVC164245PAG8
IC TRNSLTR BIDIRECTIONAL 48TSSOP 668-74ALVC164245PAG8
IC TRNSLTR BIDIRECTIONAL 48TSSOP

IC TRNSLTR BIDIRECTIONAL 48TSSOP

Supplier's Site
Logic - Translators, Level Shifters - 74ALVC164245PAG8 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
74ALVC164245PAG8
Logic - Translators, Level Shifters 74ALVC164245PAG8
IC TRNSLTR BIDIRECTIONAL 48TSSOP

IC TRNSLTR BIDIRECTIONAL 48TSSOP

Supplier's Site Datasheet
Level Shifting Transceiver, -40To85Deg C Rohs Compliant Renesas - 50AH1770 - Newark, An Avnet Company
Chicago, IL, United States
Level Shifting Transceiver, -40To85Deg C Rohs Compliant Renesas
50AH1770
Level Shifting Transceiver, -40To85Deg C Rohs Compliant Renesas 50AH1770
LEVEL SHIFTING TRANSCEIVER, -40TO85DEG C ROHS COMPLIANT: YES

LEVEL SHIFTING TRANSCEIVER, -40TO85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 800-1548-2-ND 908083-74ALVC164245PAG8 74ALVC164245PAG8 74ALVC164245PAG8 74ALVC164245PAG8 668-74ALVC164245PAG8 74ALVC164245PAG8 50AH1770
Product Name Translators, Level Shifters Logic - Logic - Translators, Level Shifters - 74ALVC164245PAG8 Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters IC TRNSLTR BIDIRECTIONAL 48TSSOP Logic - Translators, Level Shifters Level Shifting Transceiver, -40To85Deg C Rohs Compliant Renesas
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)" 48-TFSOP (0.240\", 6.10mm Width) 48-TFSOP (0.240", 6.10mm Width) 48-TFSOP (0.240, 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100ELT23DTR2 - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; PECL; PECL
View Details
Translators, Level Shifters - 1727-74AUP1T98GW-Q100HTR-ND - DigiKey
Specs
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translator ICs - 216317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOIC; SOIC
Output Type Non-Inverting
View Details