Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74ALVC162245PAG8

Description
Win Source Part Number: 983732-74ALVC162245P AG8 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALVC Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA; 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT74ALVC162245PAG8, 800-1545-6,800-1545- 2,800-1545-1 Base Product Number: 74ALVC162245
Request a Quote Datasheet
Description
Win Source Part Number: 983732-74ALVC162245P AG8 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALVC Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA; 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT74ALVC162245PAG8, 800-1545-6,800-1545- 2,800-1545-1 Base Product Number: 74ALVC162245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 983732-74ALVC162245PAG8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
983732-74ALVC162245PAG8
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 983732-74ALVC162245PAG8
Win Source Part Number: 983732-74ALVC162245P AG8 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALVC Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA; 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT74ALVC162245PAG8, 800-1545-6,800-1545- 2,800-1545-1 Base Product Number: 74ALVC162245

Win Source Part Number: 983732-74ALVC162245PAG8
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ALVC
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA; 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT74ALVC162245PAG8,800-1545-6,800-1545-2,800-1545-1
Base Product Number: 74ALVC162245

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74ALVC162245PAG8
Buffers, Drivers, Receivers, Transceivers 74ALVC162245PAG8
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 983732-74ALVC162245PAG8 74ALVC162245PAG8
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - HIN232EIVZ - 920255-HIN232EIVZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details