Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 72V8985JG8

Description
Win Source Part Number: 1256911-72V8985JG8 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 72V Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 450 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 3.6V Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.59x16.59) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT72V8985JG8,IDT72V 8985JG8 Base Product Number: 72V8985 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256911-72V8985JG8 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 72V Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 450 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 3.6V Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.59x16.59) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT72V8985JG8,IDT72V 8985JG8 Base Product Number: 72V8985 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256911-72V8985JG8
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256911-72V8985JG8
Win Source Part Number: 1256911-72V8985JG8 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 72V Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 450 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 3.6V Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.59x16.59) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT72V8985JG8,IDT72V 8985JG8 Base Product Number: 72V8985 Product Status: Obsolete

Win Source Part Number: 1256911-72V8985JG8
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 72V
Type: Multiplexer
Package: Tape & Reel (TR)
Standard Package: 450
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 3V ~ 3.6V
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.59x16.59)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT72V8985JG8,IDT72V8985JG8
Base Product Number: 72V8985
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256911-72V8985JG8
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
Ic, 74Hc Cmos, Smd, 74Hc151, Soic16; Logic Family / Base Number Nexperia - 26M7760 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 2; Other; 2Outputs
Supply Voltage 6V
View Details
 - 54LS248J/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details
CD74HCT154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HCT154ENE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details