Renesas Electronics Corporation Analog Switch and Multiplexer IC 72V8980JG

Description
IC MULTIPLEXER 1 X 8:8 44PLCC Product overview: 72V8980JG from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-72V8980JG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MULTIPLEXER 1 X 8:8 44PLCC Product overview: 72V8980JG from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-72V8980JG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
743-72V8980JG
Analog Switch and Multiplexer IC 743-72V8980JG
IC MULTIPLEXER 1 X 8:8 44PLCC Product overview: 72V8980JG from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-72V8980JG can be used for catalog matching and distributor lookup.

IC MULTIPLEXER 1 X 8:8 44PLCC Product overview: 72V8980JG from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-72V8980JG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) -Logic -Signal Switches, Multiplexers, Decoders -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Logic -Signal Switches, Multiplexers, Decoders
Integrated Circuits (ICs) -Logic -Signal Switches, Multiplexers, Decoders
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) -Logic -Signal Switches, Multiplexers, Decoders Series: 72V Type: Multiplexer Package: Tube Package / Case: 44-LCC (J-Lead) Mounting Type: Surface Mount Base Product Number: 72V8980 Product Status: Obsolete Circuit: 1 x 8:8

Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) -Logic -Signal Switches, Multiplexers, Decoders
Series: 72V
Type: Multiplexer
Package: Tube
Package / Case: 44-LCC (J-Lead)
Mounting Type: Surface Mount
Base Product Number: 72V8980
Product Status: Obsolete
Circuit: 1 x 8:8

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 800-1541-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
800-1541-5-ND
Signal Switches, Multiplexers, Decoders 800-1541-5-ND
Multiplexer 1 x 8:8 44-PLCC (16.59x16.59)

Multiplexer 1 x 8:8 44-PLCC (16.59x16.59)

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 72V8980JG - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
72V8980JG
Logic - Signal Switches, Multiplexers, Decoders 72V8980JG
IC MULTIPLEXER 1 X 8:8 44PLCC

IC MULTIPLEXER 1 X 8:8 44PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-72V8980JG 800-1541-5-ND 72V8980JG
Product Name Analog Switch and Multiplexer IC Integrated Circuits (ICs) -Logic -Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC253PC - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 216301 - RS Components, Ltd.
Specs
Package Type UQFN
Number of Pins 10
View Details
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details