Asynchronous FIFO 144K (8K x 9 x 2) Uni-Directional 33.3MHz 20ns 56-TSSOP
IC FIFO ASYNC DUAL 20NS 56-TSSOP
Asynchronous FIFO 144K (8K x 9 x 2) Uni-Directional 33.3MHz 20ns 56-TSSOP
IC FIFO ASYNC 8KX9X2 56TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-1540-5-ND | 72V85L20PA | 72V85L20PA | 72V85L20PA |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 33 MHz | 33 MHz | 33 MHz | |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 144 kbits | 144 kbits | 144 kbits |