Renesas Electronics Corporation FIFOs Memory 72V85L15PA

Description
Asynchronous FIFO 144K (8K x 9 x 2) Uni-Directional 40MHz 15ns 56-TSSOP
Request a Quote Datasheet
Description
Asynchronous FIFO 144K (8K x 9 x 2) Uni-Directional 40MHz 15ns 56-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 72V85L15PA-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
72V85L15PA-ND
FIFOs Memory 72V85L15PA-ND
Asynchronous FIFO 144K (8K x 9 x 2) Uni-Directional 40MHz 15ns 56-TSSOP

Asynchronous FIFO 144K (8K x 9 x 2) Uni-Directional 40MHz 15ns 56-TSSOP

Buy Now Datasheet
Logic - FIFOs Memory - 72V85L15PA - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72V85L15PA
Logic - FIFOs Memory 72V85L15PA
IC FIFO ASYNCH 4096X18 56TSSOP

IC FIFO ASYNCH 4096X18 56TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 72V85L15PA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72V85L15PA
Integrated Circuits (ICs) - Logic - FIFOs Memory 72V85L15PA
IC FIFO ASYNC 8KX9X2 56TSSOP

IC FIFO ASYNC 8KX9X2 56TSSOP

Supplier's Site
FIFOs Memory - 72V85L15PA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72V85L15PA
FIFOs Memory 72V85L15PA
Asynchronous FIFO 144K (8K x 9 x 2) Uni-Directional 40MHz 15ns 56-TSSOP

Asynchronous FIFO 144K (8K x 9 x 2) Uni-Directional 40MHz 15ns 56-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 72V85L15PA-ND 72V85L15PA 72V85L15PA 72V85L15PA
Product Name FIFOs Memory Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 40 MHz 40 MHz 40 MHz
Access Time 15 ns 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 144 kbits 144 kbits 144 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 8 925 904 554 XF - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers