IC FIFO SYNC 4096X18 15NS 64QFP
Synchronous FIFO 144K (8K x 9 x 2) Bi-Directional 66.7MHz 10ns 64-TQFP (10x10)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72V851L15TFI | 72V851L15TFI |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz |
| Access Time | 10 ns | 10 ns |
| Operating Current | 40 mA | 40 mA |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |