Synchronous FIFO 72K (4K x 9 x 2) Bi-Directional 66.7MHz 10ns 64-TQFP (10x10)
IC FIFO SYNC 2048X18 15NS 64QFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72V841L15TFGI8 | 72V841L15TFGI8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz |
| Access Time | 10 ns | 10 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Density | 72 kbits |