Asynchronous FIFO 36K (2K x 9 x 2) Uni-Directional 33.3MHz 20ns 56-TSSOP
IC FIFO ASYNCH 1024X18 56TSSOP
IC FIFO ASYNCH 1024X18 56TSSOP
Asynchronous FIFO 36K (2K x 9 x 2) Uni-Directional 33.3MHz 20ns 56-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V83L20PAGI8-ND | 72V83L20PAGI8 | 72V83L20PAGI8 | 72V83L20PAGI8 |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 33 MHz | 33 MHz | 33 MHz | |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 36 kbits | 36 kbits | 36 kbits |