Renesas Electronics Corporation Connectors,Interconnects 72V83L20PAGI

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Memory Size: 128KB Function: Multiple, NonProgrammable Data Rate: 420Mbps Access Time: 900 ns Voltage - Supply: 3V Bus Directional: Uni-Directional
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Memory Size: 128KB Function: Multiple, NonProgrammable Data Rate: 420Mbps Access Time: 900 ns Voltage - Supply: 3V Bus Directional: Uni-Directional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Memory Size: 128KB Function: Multiple, NonProgrammable Data Rate: 420Mbps Access Time: 900 ns Voltage - Supply: 3V Bus Directional: Uni-Directional

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Memory Size: 128KB
Function: Multiple, NonProgrammable
Data Rate: 420Mbps
Access Time: 900 ns
Voltage - Supply: 3V
Bus Directional: Uni-Directional

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
“N” Series T-Adapter: Female, Female, Female - 9313 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details