Asynchronous FIFO 36K (2K x 9 x 2) Uni-Directional 33.3MHz 20ns 56-TSSOP
IC ASYNCH FIFO 1024X18 56TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72V83L20PA8 | 72V83L20PA8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 33 MHz | 33 MHz |
| Access Time | 20 ns | 20 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 36 kbits |