The IDT72V831 is a dual synchronous FIFO memory device with a capacity of 2,048 x 9 bits, designed for high-speed data buffering applications. It features a 10 ns read/write cycle time and is tolerant to 5V input levels, making it suitable for various digital systems. The device includes separate control and data lines for each FIFO, along with dedicated flags for Empty, Full, Almost-Empty, and Almost-Full conditions, enhancing memory utilization and control. The IDT72V831 is housed in a compact 64-pin Thin Quad Flat Pack (TQFP) package and operates within an industrial temperature range of -40°C to +85°C. It supports flexible configurations for applications requiring prioritization, bidirectional operation, and width or depth expansion. This product is particularly useful for engineers looking for a reliable FIFO solution in demanding environments.
Synchronous FIFO 36K (2K x 9 x 2) Bi-Directional 100MHz 6.5ns 64-TQFP (10x10)
IC FIFO 2048X9 DUAL SYNC 64TQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72V831L10TFG | 72V831L10TFG |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz |
| Access Time | 6.5 ns | 6.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 36 kbits |