IC FIFO ASYNC 15NS 56-TSSOP
Asynchronous FIFO 18K (1K x 9 x 2) Bi-Directional 40MHz 15ns 56-TSSOP
IC FIFO SYNC 56TSSOP
IC FIFO SYNC 56TSSOP
Asynchronous FIFO 18K (1K x 9 x 2) Bi-Directional 40MHz 15ns 56-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-72V82L15PAG8CT-ND | 72V82L15PAG8 | 72V82L15PAG8 | 72V82L15PAG8 |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz | 40 MHz | |
| Access Time | 15 ns | 15 ns | 15 ns | 15 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 18 kbits | 18 kbits | 18 kbits |