The 72V821L15PF is a dual synchronous FIFO memory device from Quarktwin Technology Ltd., featuring a capacity of 1,024 x 9 bits. It operates at a supply voltage of 3.3V and has a read/write cycle time of 10 ns, making it suitable for high-speed applications. The device includes separate control and data lines for each FIFO, allowing for design flexibility in various configurations, such as bidirectional operation and width expansion. It also provides programmable flags for almost-empty and almost-full conditions, enhancing memory utilization. The 72V821L15PF is available in a 64-pin plastic Thin Quad Flat Pack (TQFP) package and supports an industrial temperature range of -40°C to +85°C. This product is ideal for applications requiring efficient data buffering and prioritization.
Synchronous FIFO 18K (1K x 9 x 2) Bi-Directional 66.7MHz 10ns 64-TQFP (14x14)
IC FIFO SYNC 512X9X2 15NS 64QFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72V821L15PF | 72V821L15PF |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz |
| Access Time | 10 ns | 10 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 18 kbits |