Synchronous FIFO 1K x 9 x 2 Bi-Directional 100MHz 6.5ns 64-TQFP (14x14)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 72V821L10PFG |
| Product Name | FIFOs Memory |
| Data Rate | 100 MHz |
| Access Time | 6.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Density | 1 kbits |