The IDT72V811 is a dual synchronous FIFO memory device with a capacity of 512 x 9 bits, designed for high-speed data buffering applications. It operates at a 3.3V supply voltage and features a 10 ns read/write cycle time, making it suitable for applications requiring fast data processing. The device includes separate control lines and data lines for each FIFO, allowing for independent operation of FIFO A and FIFO B. The IDT72V811 supports bidirectional data flow and offers programmable Almost-Empty and Almost-Full flags, enhancing memory utilization. It is packaged in a 64-pin Thin Quad Flat Pack (TQFP) format, which provides a compact footprint for space-constrained designs. The device is available in both commercial and industrial temperature ranges, from -40°C to +85°C, and is fabricated using high-performance submicron CMOS technology. This FIFO memory is ideal for applications that require prioritization, width expansion, and depth expansion, making it a versatile choice for engineers looking to implement efficient data buffering solutions.
IC FIFO SYNC 512X9 10NS 64QFP
Synchronous FIFO 9K (512 x 9 x 2) Bi-Directional 100MHz 6.5ns 64-TQFP (14x14)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72V811L10PF8 | 72V811L10PF8 |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz |
| Access Time | 6.5 ns | 6.5 ns |
| Operating Current | 40 mA | 40 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) |