IC MEM FIFO 256X18 128TQFP
Synchronous FIFO 9K (256 x 18 x 2) Bi-Directional 100MHz 6.5ns 128-TQFP (14x20)
IC MEM FIFO 256X18 128TQFP
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V805L10PFG | 72V805L10PFG | 72V805L10PFG |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Access Time | 6.5 ns | 6.5 ns | 6.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 9 kbits | 9 kbits | |
| Package Type | QFP; 128-LQFP | QFP; 128-LQFP |