Synchronous FIFO 4.5K (256 x 9 x 2) Bi-Directional 50MHz 12ns 64-TQFP (14x14)
IC SYNC FIFO 256X9 20NS 64QFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72V801L20PF | 72V801L20PF |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz |
| Access Time | 12 ns | 12 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 4 kbits |