Synchronous FIFO 4.6K (256 x 9 x 2) Bi-Directional 66.7MHz 10ns 64-TQFP (14x14)
IC SYNC FIFO 256X9 15NS 64QFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72V801L15PF8 | 72V801L15PF8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz |
| Access Time | 10 ns | 10 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 5 kbits |