IC SYNC FIFO 256X9 10NS 64QFP
Synchronous FIFO 4.6K (256 x 9 x 2) Bi-Directional 100MHz 6.5ns 64-TQFP (14x14)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72V801L10PFG8 | 72V801L10PFG8 |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz |
| Access Time | 6.5 ns | 6.5 ns |
| Operating Current | 40 mA | 40 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) |