Renesas Electronics Corporation Signal Switches, Multiplexers, Decoders 72V70810TFG8

Description
Multiplexer 1 x 8:8 64-TQFP (10x10)
Description
Multiplexer 1 x 8:8 64-TQFP (10x10)
Datasheet
Datasheet Summary
Powered by GS/AI

The 72V70810TFG8 from Quarktwin Technology Ltd. is a non-blocking digital switch designed for high-capacity signal routing, featuring a 1,024 x 1,024 channel configuration with a serial bit rate of 8.192 Mb/s. It supports per-channel variable or constant throughput delay and includes automatic identification of ST-BUS®/GCI interfaces. The device can accept eight serial data streams, each operating at 8.192 Mb/s, and offers programmable stream and channel control, as well as input offset delay management for complex multi-chip switching applications. The product operates with a 3.3V power supply and has a wide operating temperature range of -40°C to +85°C. It is available in two package types: 64-pin Thin Plastic Quad Flatpack (TQFP) and 64-pin Small Thin Quad Flatpack (STQFP). The 72V70810TFG8 is compatible with Intel and Motorola CPU control interfaces, making it suitable for integration into various digital systems requiring efficient signal management.

Datasheet Summary
Powered by GS/AI

The 72V70810TFG8 from Quarktwin Technology Ltd. is a non-blocking digital switch designed for high-capacity signal routing, featuring a 1,024 x 1,024 channel configuration with a serial bit rate of 8.192 Mb/s. It supports per-channel variable or constant throughput delay and includes automatic identification of ST-BUS®/GCI interfaces. The device can accept eight serial data streams, each operating at 8.192 Mb/s, and offers programmable stream and channel control, as well as input offset delay management for complex multi-chip switching applications. The product operates with a 3.3V power supply and has a wide operating temperature range of -40°C to +85°C. It is available in two package types: 64-pin Thin Plastic Quad Flatpack (TQFP) and 64-pin Small Thin Quad Flatpack (STQFP). The 72V70810TFG8 is compatible with Intel and Motorola CPU control interfaces, making it suitable for integration into various digital systems requiring efficient signal management.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 72V70810TFG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
72V70810TFG8
Signal Switches, Multiplexers, Decoders 72V70810TFG8
Multiplexer 1 x 8:8 64-TQFP (10x10)

Multiplexer 1 x 8:8 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 72V70810TFG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
72V70810TFG8
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 72V70810TFG8
IC MULTIPLEXER 1 X 8:8 64TQFP

IC MULTIPLEXER 1 X 8:8 64TQFP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number 72V70810TFG8 72V70810TFG8
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3.6V; 3V ~ 3.6V 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTD16211DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details