IC FIFO SS 32768X36 7-5N 128TQFP
Asynchronous, Synchronous FIFO 1.125M (32K x 36) Uni-Directional 133.3MHz 5ns 128-TQFP (14x20)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72V3690L7-5PFG | 72V3690L7-5PFG |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 133 MHz | 133 MHz |
| Access Time | 5 ns | 5 ns |
| Operating Current | 40 mA | 40 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) |