Renesas Electronics Corporation Integrated Circuits (ICs) Logic FIFOs Memory 72V3690L6PFG

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Logic FIFOs Memory Series: 72V Package: Tray Product Status: Obsolete Memory Size: 1.125M (32K x 36) Function: Synchronous Voltage - Supply: 3.15 V ~ 3.45 V Data Rate: 166MHz
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Logic FIFOs Memory Series: 72V Package: Tray Product Status: Obsolete Memory Size: 1.125M (32K x 36) Function: Synchronous Voltage - Supply: 3.15 V ~ 3.45 V Data Rate: 166MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Logic FIFOs Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Logic FIFOs Memory
Integrated Circuits (ICs) Logic FIFOs Memory
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Logic FIFOs Memory Series: 72V Package: Tray Product Status: Obsolete Memory Size: 1.125M (32K x 36) Function: Synchronous Voltage - Supply: 3.15 V ~ 3.45 V Data Rate: 166MHz

Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Logic FIFOs Memory
Series: 72V
Package: Tray
Product Status: Obsolete
Memory Size: 1.125M (32K x 36)
Function: Synchronous
Voltage - Supply: 3.15 V ~ 3.45 V
Data Rate: 166MHz

Buy Now Datasheet
FIFOs Memory - 72V3690L6PFG-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
72V3690L6PFG-ND
FIFOs Memory 72V3690L6PFG-ND
Synchronous FIFO 1.125M (32K x 36) Uni-Directional 166MHz 4ns 128-TQFP (14x20)

Synchronous FIFO 1.125M (32K x 36) Uni-Directional 166MHz 4ns 128-TQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 72V3690L6PFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72V3690L6PFG
Integrated Circuits (ICs) - Logic - FIFOs Memory 72V3690L6PFG
IC FIFO SYNC 32KX36 4NS 128TQFP

IC FIFO SYNC 32KX36 4NS 128TQFP

Supplier's Site
FIFOs Memory - 72V3690L6PFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72V3690L6PFG
FIFOs Memory 72V3690L6PFG
Synchronous FIFO 1.125M (32K x 36) Uni-Directional 166MHz 4ns 128-TQFP (14x20)

Synchronous FIFO 1.125M (32K x 36) Uni-Directional 166MHz 4ns 128-TQFP (14x20)

Buy Now Datasheet
Logic - FIFOs Memory - 72V3690L6PFG - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72V3690L6PFG
Logic - FIFOs Memory 72V3690L6PFG
IC FIFO 32768X36 SYNC 128TQFP

IC FIFO 32768X36 SYNC 128TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 72V3690L6PFG-ND 72V3690L6PFG 72V3690L6PFG 72V3690L6PFG
Product Name Integrated Circuits (ICs) Logic FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Logic - FIFOs Memory
Memory Category FIFO
Data Rate 166 MHz 166 MHz 166 MHz 166 MHz
Supply Voltage 3.15 V ~ 3.45 V 3.15 V ~ 3.45 V 3.15 V ~ 3.45 V
Access Time 4 ns 4 ns 4 ns 4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 00002161516 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details